Linear Regulator Controller IC Positive Adjustable 1 Output 10-MLF® (3x3)
IC LNR REG CTRLR 1OUT 10MLF Product overview: MIC5190YML-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5190YML-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884753-MIC5190YML-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Regulator Controller IC Positive Adjustable 1 Output 10-MLF® (3x3)
Package: 10-VFDFN Exposed Pad, 10-MLF®
Package: Reel - TR
Family Name: MIC5190
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5190YML TR, MIC5190YML TR-ND, MIC5190YMLTR, MIC5190YMLTR-ND
IC LNR REG CTRLR 1OUT 10MLF
IC REG CTRLR SGL POS ADJ 10-MLF
IC LNR REG CTRLR 1OUT 10MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5190YML-TR-ND | 757-MIC5190YML-TR | 884753-MIC5190YML-TR | MIC5190YML-TR | 536-MIC5190YML-TR | MIC5190YML-TR |
| Product Name | Voltage Regulators - Linear Regulator Controllers | Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5190YML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | IC REG CTRLR SGL POS ADJ 10-MLF | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; Tape & Reel (TR) | Other; 10-MLF® (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® |