Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39150-1.65WU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39150-1.65WU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39150-1.65WU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39150-1.65WU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39150-1.65WU - 788600-MIC39150-1.65WU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39150-1.65WU
788600-MIC39150-1.65WU
PMIC - PMIC - Voltage Regulators - Linear - MIC39150-1.65WU 788600-MIC39150-1.65WU
Manufacturer: Microchip Technology Win Source Part Number: 788600-MIC39150-1.65 WU Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: MIC39150 Output Voltage: 1.65V Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-3 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): RH1086BKK; MIC39150-1.65BU; MIC39150-1.65BU TR; MIC39150-1.65BT; Introduction Date: May 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788600-MIC39150-1.65WU
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: MIC39150
Output Voltage: 1.65V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-3
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): RH1086BKK; MIC39150-1.65BU; MIC39150-1.65BU TR; MIC39150-1.65BT;
Introduction Date: May 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.65V 1.5A Voltage Regulator IC
776-MIC39150-1.65WU
1.65V 1.5A Voltage Regulator IC 776-MIC39150-1.65WU
IC REG LINEAR 1.65V 1.5A TO263-3 Product overview: MIC39150-1.65WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39150-1.65WU can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.65V 1.5A TO263-3 Product overview: MIC39150-1.65WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39150-1.65WU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC39150-1.65WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39150-1.65WU
PMIC - Voltage Regulators - Linear MIC39150-1.65WU
IC REG LINEAR 1.65V 1.5A TO263-3

IC REG LINEAR 1.65V 1.5A TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39150-1.65WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39150-1.65WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39150-1.65WU
IC REG LINEAR 1.65V 1.5A TO263-3

IC REG LINEAR 1.65V 1.5A TO263-3

Supplier's Site
Voltage Regulators - Linear - MIC39150-1.65WU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39150-1.65WU
Voltage Regulators - Linear MIC39150-1.65WU
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
LDO Regulator Pos 1.65V 1.5A 4-Pin(3+Tab) TO-263 - 536-MIC39150-1.65WU - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.65V 1.5A 4-Pin(3+Tab) TO-263
536-MIC39150-1.65WU
LDO Regulator Pos 1.65V 1.5A 4-Pin(3+Tab) TO-263 536-MIC39150-1.65WU
LDO Regulator Pos 1.65V 1.5A 4-Pin(3+Tab) TO-263

LDO Regulator Pos 1.65V 1.5A 4-Pin(3+Tab) TO-263

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC39150-1.65WU
LDO Voltage Regulators MIC39150-1.65WU
LDO Voltage Regulators 1.5A 1.0% Fixed Voltage LDO

LDO Voltage Regulators 1.5A 1.0% Fixed Voltage LDO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC39150-1.65WU-ND 788600-MIC39150-1.65WU 776-MIC39150-1.65WU MIC39150-1.65WU MIC39150-1.65WU MIC39150-1.65WU 536-MIC39150-1.65WU MIC39150-1.65WU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC39150-1.65WU 1.65V 1.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Regulator Pos 1.65V 1.5A 4-Pin(3+Tab) TO-263 LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; Tube TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data