The MIC39500-2.5WT is a low-dropout linear voltage regulator capable of delivering a guaranteed output current of 5A. It features a dropout voltage of 400mV at 5A, allowing it to efficiently convert input voltages as low as 3V to a stable 2.5V output. The device operates with a low ground current of approximately 70mA at full load, making it suitable for applications requiring high efficiency. This regulator is designed with robust protection features, including overcurrent limiting, thermal shutdown, and reversed-battery protection. It is available in a TO-220 package and is stable with only 47µF of output capacitance, which aids in achieving fast transient response. The MIC39500-2.5WT is ideal for use in PC add-in cards, low voltage digital ICs, and other applications where reliable voltage regulation is critical.
IC REG LINEAR 2.5V 5A TO220-3 Product overview: MIC39500-2.5WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39500-2.5WT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222525-MIC39500-2.5
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.575V at 5A
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
LDO Voltage Regulators 5.0A 1.0% Fixed Voltage LDO
IC REG LINEAR 2.5V 5A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
IC REG LINEAR 2.5V 5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC39500-2.5WT | 1222525-MIC39500-2.5WT | 576-2309-ND | MIC39500-2.5WT | MIC39500-2.5WT | MIC39500-2.5WT | MIC39500-2.5WT |
| Product Name | 2.5V 5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC39500-2.5WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 16 volts | 16 volts | ? to 16 volts |