IC REG LINEAR 3V/3V 8SOIC Product overview: MIC5202-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5202-3.0BM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC
IC REG LINEAR 3V/3V 8SOIC
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC
IC REG LINEAR 3V/3V 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5202-3.0BM | MIC5202-3.0BM-ND | MIC5202-3.0BM | MIC5202-3.0BM | MIC5202-3.0BM | MIC5202-3.0BM |
| Product Name | 3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 26 volts | 26 volts | ? to 26 volts | ? to 26 volts |