Linear Regulator Controller IC Positive Adjustable 1 Output 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788647-MIC5190YMM-TR
Packaging: Reel package
Type: Positive Adjustable
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Voltage - Input: 0.9 V ~ 5.5 V
Number of Outputs: 1
Family Name: MIC5190
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MIC5190BMM TR; MIC5190BMM; MIC5190BML; MIC5190BML TR;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC LNR REG CTRLR 1OUT 10MSOP Product overview: MIC5190YMM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5190YMM-TR can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT 10MSOP
IC LNR REG CTRLR 1OUT 10MSOP
IC REG CTRLR SGL POS ADJ 10-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5190YMM-TR-ND | 788647-MIC5190YMM-TR | 757-MIC5190YMM-TR | MIC5190YMM-TR | MIC5190YMM-TR | 536-MIC5190YMM-TR |
| Product Name | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5190YMM-TR | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | IC REG CTRLR SGL POS ADJ 10-MSOP |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; Tape & Reel (TR) | Other; 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | |
| VIN | 0.9000 to 5.5 volts |