The MIC5209-5.0BS TR is a low-noise linear voltage regulator designed to provide a stable 5V output with a maximum output current of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation in battery-powered applications. The device offers excellent load and line regulation, with an output accuracy of 1%. It includes protection features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing reliability in various applications. This regulator is suitable for use in portable devices, including laptops, notebooks, and cellular phones, as well as in consumer electronics and high-efficiency linear power supplies. The MIC5209 is available in compact surface-mount packages, including SOIC-8 and DFN, making it ideal for space-constrained designs. Its ultra-low-noise capability further supports its use in sensitive electronic applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LINEAR 5V 500MA SOT223-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5209-5.0BSTR-ND | MIC5209-5.0BS TR | MIC5209-5.0BS TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |