IC REG LIN 3.6V 500MA SOT223-3 Product overview: MIC5209-3.6YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.6YS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788666-MIC5209-3.6YS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: MIC5209
Output Voltage: 3.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 25mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.6V @ 500mA
Alternative Parts (Cross-Reference): LP2989AILD-3.6/NOPB;
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 3.6V 500MA SOT223-3
IC REG LIN 3.6V 500MA SOT223-3
IC REG LIN 3.6V 500MA SOT223-3
LDO Voltage Regulators 500mA 1% Low Noise LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5209-3.6YS | 788666-MIC5209-3.6YS | 649539 | 576-2371-ND | MIC5209-3.6YS | MIC5209-3.6YS | MIC5209-3.6YS | MIC5209-3.6YS | MIC5209-3.6YS |
| Product Name | 3.6V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.6YS | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tube | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.5000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |