Microchip Technology, Inc. Voltage Regulators MIC5207YM5-TR

Description
180mA 3% Low Noise LDO
Request a Quote Datasheet
Description
180mA 3% Low Noise LDO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1773164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1773164P
Voltage Regulators 1773164P
180mA 3% Low Noise LDO

180mA 3% Low Noise LDO

Supplier's Site
Voltage Regulators - 1773164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1773164
Voltage Regulators 1773164
180mA 3% Low Noise LDO

180mA 3% Low Noise LDO

Supplier's Site
Voltage Regulators - 1772905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1772905
Voltage Regulators 1772905
180mA 3% Low Noise LDO

180mA 3% Low Noise LDO

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5207YM5-TR - 111199-MIC5207YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5207YM5-TR
111199-MIC5207YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5207YM5-TR 111199-MIC5207YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 111199-MIC5207YM5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 180mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 170μA to 3μA Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 111199-MIC5207YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 180mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 170μA to 3μA
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1269-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1269-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1269-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1269-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1269-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1269-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1269-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1269-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1269-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
180MA SOT23 Voltage Regulator IC
776-MIC5207YM5-TR
180MA SOT23 Voltage Regulator IC 776-MIC5207YM5-TR
IC REG LIN POS ADJ 180MA SOT23-5 Product overview: MIC5207YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207YM5-TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 180MA SOT23-5 Product overview: MIC5207YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5207YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5207YM5-TR
PMIC - Voltage Regulators - Linear MIC5207YM5-TR
IC REG LIN POS ADJ 180MA SOT23-5

IC REG LIN POS ADJ 180MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5207YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5207YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5207YM5-TR
IC REG LIN POS ADJ 180MA SOT23-5

IC REG LIN POS ADJ 180MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5207YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5207YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5207YM5-TR
IC REG LIN POS ADJ 180MA SOT23-5

IC REG LIN POS ADJ 180MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5207YM5-TR
LDO Voltage Regulators MIC5207YM5-TR
LDO Voltage Regulators 180mA 3% Low Noise LDO

LDO Voltage Regulators 180mA 3% Low Noise LDO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1773164P 1773164 111199-MIC5207YM5-TR 576-1269-2-ND 776-MIC5207YM5-TR MIC5207YM5-TR MIC5207YM5-TR MIC5207YM5-TR MIC5207YM5-TR
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5207YM5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 180MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Package Type SOT23; Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SC-74A, SOT-753
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3988SJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details