Microchip Technology, Inc. Voltage Regulators - Linear Regulator Controllers MIC5158YM

Description
Linear Regulator Controller IC Positive Fixed or Adjustable 1 Output 14-SOIC
Request a Quote Datasheet
Description
Linear Regulator Controller IC Positive Fixed or Adjustable 1 Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - 576-1243-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
576-1243-ND
Voltage Regulators - Linear Regulator Controllers 576-1243-ND
Linear Regulator Controller IC Positive Fixed or Adjustable 1 Output 14-SOIC

Linear Regulator Controller IC Positive Fixed or Adjustable 1 Output 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158YM - 023320-MIC5158YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158YM
023320-MIC5158YM
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158YM 023320-MIC5158YM
Manufacturer: Microchip Technology Win Source Part Number: 023320-MIC5158YM Packaging: Tube/Rail Type: Positive Fixed or Adjustable Voltage - Input: 3 V to 36 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 4.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023320-MIC5158YM
Packaging: Tube/Rail
Type: Positive Fixed or Adjustable
Voltage - Input: 3 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Operating Supply Current: 4.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-MIC5158YM
Power Management IC 757-MIC5158YM
IC LNR REG CTRLR 1OUT 14SOIC Product overview: MIC5158YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5158YM can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT 14SOIC Product overview: MIC5158YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5158YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - MIC5158YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
MIC5158YM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers MIC5158YM
IC LNR REG CTRLR 1OUT 14SOIC

IC LNR REG CTRLR 1OUT 14SOIC

Supplier's Site
Voltage Regulators - Linear Regulator Controllers - MIC5158YM - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear Regulator Controllers
MIC5158YM
Voltage Regulators - Linear Regulator Controllers MIC5158YM
IC LNR REG CTRLR 1OUT 14SOIC

IC LNR REG CTRLR 1OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1243-ND 023320-MIC5158YM 757-MIC5158YM MIC5158YM MIC5158YM
Product Name Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158YM Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC Other; Tube SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
VIN 3 to 36 volts 36 volts
Unlock Full Specs
to access all available technical data