The MIC49150-1.5BR is a linear voltage regulator designed for low-power microprocessors, providing a fixed output of 1.5A with an output voltage of 1.5V. It operates with an input voltage range of 1.4V to 6.5V and requires a bias supply voltage between 3V and 6.5V. The device features a low dropout voltage of up to 500mV and is stable with a minimum output capacitance of 1µF, making it suitable for applications requiring fast transient response and low output impedance. This regulator supports both fixed and adjustable output voltages down to 0.9V, and it includes features such as thermal shutdown, current limit protection, and a logic-controlled shutdown option. The MIC49150-1.5BR is available in a 5-pin S-Pak package and operates within a temperature range of -40°C to +125°C, making it versatile for various environmental conditions. Its typical applications include powering graphics processors, microprocessor core voltages, and low voltage digital ICs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
IC REG LINEAR 1.5V 1.5A SPAK-5 Product overview: MIC49150-1.5BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49150-1.5BR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1.5A SPAK-5
IC REG LINEAR 1.5V 1.5A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC49150-1.5BR-ND | 776-MIC49150-1.5BR | MIC49150-1.5BR | MIC49150-1.5BR | MIC49150-1.5BR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; Bulk | Other; SPak-5 (5 leads + Tab) | ||
| Special Features | Input Overcurrent Protection | Enable |