IC REG LINEAR POS ADJ 3A TO252-5 Product overview: MIC47300WD-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47300WD-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884746-MIC47300WD-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Package: TO-252-6, DPak (5 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC47300
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3617-2, 576-3617-1, 1611-MIC47300WD-DKR,
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
IC REG LINEAR POS ADJ 3A TO252-5
LDO Voltage Regulators 3A Low Voltage, ADJ. High Bandwidth LDO Regulator with Dual Input Supplies
IC REG LINEAR POS ADJ 3A TO252-5
IC REG LINEAR POS ADJ 3A TO252-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC47300WD-TR | 884746-MIC47300WD-TR | 576-3617-2-ND | 536-MIC47300WD-TR | MIC47300WD-TR | MIC47300WD-TR | MIC47300WD-TR |
| Product Name | 3A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC47300WD-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR POS ADJ 3A TO252-5 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252-5 | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | |||
| Output Voltage | 0.9000 volts | 0.9000 to 6.1 volts | 0.9000 volts | 0.9000 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 6.5 volts | 6.5 volts | 1.4 volts |