Manufacturer: Microchip Technology
Win Source Part Number: 754868-MIC3775YMM-TR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 750mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 750mA
IC REG LIN POS ADJ 750MA 8MSOP Product overview: MIC3775YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775YMM-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP
IC REG LDO ADJ 0.75A 8MSOP
LDO Voltage Regulators 750mA Low Voltage uCap LDO
IC REG LIN POS ADJ 750MA 8MSOP
IC REG LIN POS ADJ 750MA 8MSOP
IC REG LIN POS ADJ 750MA 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 754868-MIC3775YMM-TR | 776-MIC3775YMM-TR | MIC3775YMM-TR-ND | 536-MIC3775YMM-TR | MIC3775YMM-TR | MIC3775YMM-TR | MIC3775YMM-TR | MIC3775YMM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC3775YMM-TR | 750MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LDO ADJ 0.75A 8MSOP | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP | Other; Tape & Reel (TR) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 6 volts | 1.24 volts | 1.24 to 6 volts | 6 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 2.5 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |