Manufacturer: Microchip Technology
Win Source Part Number: 1076706-MIC5201-5.0Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LINEAR 5V 200MA SOT223-3 Product overview: MIC5201-5.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-5.0YS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LINEAR 5V 200MA SOT223-3
IC REG LINEAR 5V 200MA SOT223-3
IC REG LINEAR 5V 200MA SOT223-3
LDO Voltage Regulators 200mA, 1% LDO Regulator
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 9102032 | 9102032P | 1076706-MIC5201-5.0YS | 576-1254-ND | 776-MIC5201-5.0YS | MIC5201-5.0YS | MIC5201-5.0YS | MIC5201-5.0YS | MIC5201-5.0YS | MIC5201-5.0YS |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5201-5.0YS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 200MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Category | Low dropout voltage | |||||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Tube | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| IQ | 1.00E-3 amps | 1.00E-3 amps | 1.00E-8 amps | 4.00E-4 amps | 4.00E-4 amps | 4.00E-4 amps | ||||
| Regulator Type | Low Dropout | Standard |