IC REG LINEAR POS ADJ 5A TO263-5 Product overview: MIC37502WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37502WU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076446-MIC37502WU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 5A
Operating Supply Current: 100mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 5A Low Voltage LDO Regulator
IC REG LINEAR POS ADJ 5A TO263-5
IC REG LINEAR POS ADJ 5A TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37502WU | 576-2277-ND | 1076446-MIC37502WU | MIC37502WU | MIC37502WU | MIC37502WU |
| Product Name | 5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC37502WU | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tube | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263 | ||
| Output Voltage | 1.24 to 5.5 volts | 1.24 to 5.5 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 6 volts | 6 volts | 6 volts |