Microchip Technology, Inc. Voltage Regulators - Linear Regulator Controllers MIC5157BN

Description
Linear Regulator Controller IC Positive Fixed 1 Output 14-DIP
Request a Quote Datasheet
Description
Linear Regulator Controller IC Positive Fixed 1 Output 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - MIC5157BN-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
MIC5157BN-ND
Voltage Regulators - Linear Regulator Controllers MIC5157BN-ND
Linear Regulator Controller IC Positive Fixed 1 Output 14-DIP

Linear Regulator Controller IC Positive Fixed 1 Output 14-DIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5157BN - 1076682-MIC5157BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5157BN
1076682-MIC5157BN
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5157BN 1076682-MIC5157BN
Manufacturer: Microchip Technology Win Source Part Number: 1076682-MIC5157BN Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 3 V to 36 V Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Operating Supply Current: 4.5mA Alternative Parts (Cross-Reference): UC3832N; MIC5157YN; MIC5157BN; UC3832DWTRG4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076682-MIC5157BN
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 3 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Operating Supply Current: 4.5mA
Alternative Parts (Cross-Reference): UC3832N; MIC5157YN; MIC5157BN; UC3832DWTRG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-MIC5157BN
Power Management IC 757-MIC5157BN
IC LNR REG CTRLR 1OUT 14DIP Product overview: MIC5157BN from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5157BN can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT 14DIP Product overview: MIC5157BN from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5157BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5157BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
MIC5157BN
PMIC - Voltage Regulators - Linear Regulator Controllers MIC5157BN
IC LNR REG CTRLR 1OUT 14DIP

IC LNR REG CTRLR 1OUT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - MIC5157BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
MIC5157BN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers MIC5157BN
IC LNR REG CTRLR 1OUT 14DIP

IC LNR REG CTRLR 1OUT 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5157BN-ND 1076682-MIC5157BN 757-MIC5157BN MIC5157BN MIC5157BN
Product Name Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5157BN Power Management IC PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP Other; Bulk DIP; Other; 14-DIP
Unlock Full Specs
to access all available technical data