Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1076678-MIC5156-5.0B
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 3 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Operating Supply Current: 2.7mA
Alternative Parts (Cross-Reference): UC3835N; UC3835Q;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC LNR REG CTRLR 1OUT 8DIP Product overview: MIC5156-5.0BN from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5156-5.0BN can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
IC LNR REG CTRLR 1OUT 8DIP
IC LNR REG CTRLR 1OUT 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5156-5.0BN-ND | 1076678-MIC5156-5.0BN | 757-MIC5156-5.0BN | MIC5156-5.0BN | MIC5156-5.0BN | MIC5156-5.0BN |
| Product Name | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156-5.0BN | Power Management IC | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | |||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | Other; Bulk | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-PDIP |