Manufacturer: Microchip Technology
Win Source Part Number: 023328-MIC5209YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: MIC5209
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 2.5V, 15V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TK11100CS; SPX3819M5; NCP3337MNADJR2G; SPX3819M5-L;
Introduction Date: February 08, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
IC REG LIN POS ADJ 500MA 8SOIC Product overview: MIC5209YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209YM can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 8SOIC
IC REG LIN POS ADJ 500MA 8SOIC
IC REG LIN POS ADJ 500MA 8SOIC
LDO Voltage Regulators 500mA 1% Low Noise LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 023328-MIC5209YM | 576-1278-ND | 776-MIC5209YM | 649438 | MIC5209YM | MIC5209YM | MIC5209YM | MIC5209YM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5209YM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active |