Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-3.0BM

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5201-3.0BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5201-3.0BM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-3.0BM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3V 200MA Voltage Regulator IC
776-MIC5201-3.0BM
3V 200MA Voltage Regulator IC 776-MIC5201-3.0BM
IC REG LINEAR 3V 200MA 8SOIC Product overview: MIC5201-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.0BM can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 200MA 8SOIC Product overview: MIC5201-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.0BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0BM - 1076698-MIC5201-3.0BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0BM
1076698-MIC5201-3.0BM
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0BM 1076698-MIC5201-3.0BM
Manufacturer: Microchip Technology Win Source Part Number: 1076698-MIC5201-3.0B M Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 400μA to 2mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076698-MIC5201-3.0BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5201-3.0BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5201-3.0BM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5201-3.0BM
IC REG LINEAR 3V 200MA 8SOIC

IC REG LINEAR 3V 200MA 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5201-3.0BM
PMIC - Voltage Regulators - Linear MIC5201-3.0BM
IC REG LINEAR 3V 200MA 8SOIC

IC REG LINEAR 3V 200MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5201-3.0BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5201-3.0BM
Voltage Regulators - Linear MIC5201-3.0BM
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - MIC5201-3.0BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5201-3.0BM
Voltage Regulators - Linear MIC5201-3.0BM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5201-3.0BM-ND 776-MIC5201-3.0BM 1076698-MIC5201-3.0BM MIC5201-3.0BM MIC5201-3.0BM MIC5201-3.0BM MIC5201-3.0BM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0BM Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Bulk SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details