LDO Voltage Regulators 500mA 1% Low Noise LDO
IC REG LIN POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
| VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5209YML-T5 | 536-MIC5209YML-T5 | MIC5209YML-T5 | MIC5209YML-T5 |
| Product Name | LDO Voltage Regulators | IC REG LIN POS ADJ 500MA 8DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.3500 volts |