Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MSOP-EP
IC REG LINEAR 0.8V 1A 8MSOP
IC REG LINEAR 0.8V 1A 8MSOP
LDO Voltage Regulators 1A High Speed, Low Vin LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC47100-08YMME-TR-ND | MIC47100-08YMME-TR | MIC47100-08YMME-TR | MIC47100-08YMME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |||
| Special Features | Input Overcurrent Protection | Enable |