Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-5.0YM

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-5.0YM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-5.0YM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-5.0YM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Newest Parts - MIC5209-5.0YM - 1222711-MIC5209-5.0YM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MIC5209-5.0YM
1222711-MIC5209-5.0YM
Newest Parts - MIC5209-5.0YM 1222711-MIC5209-5.0YM
Manufacturer: Microchip Technology Win Source Part Number: 1222711-MIC5209-5.0Y M Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: MIC5209 Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.6V at 500mA Current - Quiescent (Iq): 170μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222711-MIC5209-5.0YM
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5209
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 170μA

Buy Now
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-MIC5209-5.0YM
5V 500MA Voltage Regulator IC 776-MIC5209-5.0YM
IC REG LINEAR 5V 500MA 8SOIC Product overview: MIC5209-5.0YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-5.0YM can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA 8SOIC Product overview: MIC5209-5.0YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-5.0YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 649375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
649375
Voltage Regulators 649375
500mA 1% Low Noise LDO

500mA 1% Low Noise LDO

Supplier's Site
Voltage Regulators - Linear - MIC5209-5.0YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-5.0YM
Voltage Regulators - Linear MIC5209-5.0YM
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-5.0YM - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-5.0YM
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-5.0YM
IC REG LINEAR 5V 500MA 8SOIC

IC REG LINEAR 5V 500MA 8SOIC

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-5.0YM
PMIC - Voltage Regulators - Linear MIC5209-5.0YM
IC REG LINEAR 5V 500MA 8SOIC

IC REG LINEAR 5V 500MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5209-5.0YM
LDO Voltage Regulators MIC5209-5.0YM
LDO Voltage Regulators 500mA 1% Low Noise LDO

LDO Voltage Regulators 500mA 1% Low Noise LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-5.0YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-5.0YM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-5.0YM
IC REG LINEAR 5V 500MA 8SOIC

IC REG LINEAR 5V 500MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5209-5.0YM-ND 1222711-MIC5209-5.0YM 776-MIC5209-5.0YM 649375 MIC5209-5.0YM MIC5209-5.0YM MIC5209-5.0YM MIC5209-5.0YM MIC5209-5.0YM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Newest Parts - MIC5209-5.0YM 5V 500MA Voltage Regulator IC Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; Tube SOIC; Other; SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Input Overcurrent Protection; Reverse Voltage Protection; Enable Enable
Unlock Full Specs
to access all available technical data