Microchip Technology, Inc. 1.8V 750MA Voltage Regulator IC MIC3775-1.8YMM

Description
IC REG LINEAR 1.8V 750MA 8MSOP Product overview: MIC3775-1.8YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775-1.8YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 750MA 8MSOP Product overview: MIC3775-1.8YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775-1.8YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 750MA Voltage Regulator IC
776-MIC3775-1.8YMM
1.8V 750MA Voltage Regulator IC 776-MIC3775-1.8YMM
IC REG LINEAR 1.8V 750MA 8MSOP Product overview: MIC3775-1.8YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775-1.8YMM can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 750MA 8MSOP Product overview: MIC3775-1.8YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775-1.8YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2278-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2278-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2278-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC3775-1.8YMM - 1222488-MIC3775-1.8YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC3775-1.8YMM
1222488-MIC3775-1.8YMM
PMIC - PMIC - Voltage Regulators - Linear - MIC3775-1.8YMM 1222488-MIC3775-1.8YMM
Manufacturer: Microchip Technology Win Source Part Number: 1222488-MIC3775-1.8Y MM Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 750mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MIC3775-1.8 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.5V at 750mA

Manufacturer: Microchip Technology
Win Source Part Number: 1222488-MIC3775-1.8YMM
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 750mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: MIC3775-1.8
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 750mA

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC3775-1.8YMM
PMIC - Voltage Regulators - Linear MIC3775-1.8YMM
IC REG LINEAR 1.8V 750MA 8MSOP

IC REG LINEAR 1.8V 750MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC3775-1.8YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC3775-1.8YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC3775-1.8YMM
IC REG LINEAR 1.8V 750MA 8MSOP

IC REG LINEAR 1.8V 750MA 8MSOP

Supplier's Site
Voltage Regulators - Linear - MIC3775-1.8YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC3775-1.8YMM
Voltage Regulators - Linear MIC3775-1.8YMM
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear - MIC3775-1.8YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC3775-1.8YMM
Voltage Regulators - Linear MIC3775-1.8YMM
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC3775-1.8YMM 576-2278-ND 1222488-MIC3775-1.8YMM MIC3775-1.8YMM MIC3775-1.8YMM MIC3775-1.8YMM
Product Name 1.8V 750MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC3775-1.8YMM PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
VIN 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data