Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-5.0YU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1277-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1277-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1277-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YU - 1076777-MIC5209-5.0YU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YU
1076777-MIC5209-5.0YU
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YU 1076777-MIC5209-5.0YU
Manufacturer: Microchip Technology Win Source Part Number: 1076777-MIC5209-5.0Y U Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 170μA to 25mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076777-MIC5209-5.0YU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-MIC5209-5.0YU
5V 500MA Voltage Regulator IC 776-MIC5209-5.0YU
IC REG LINEAR 5V 500MA TO263-5 Product overview: MIC5209-5.0YU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-5.0YU can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TO263-5 Product overview: MIC5209-5.0YU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-5.0YU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-5.0YU - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-5.0YU
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-5.0YU
IC REG LINEAR 5V 500MA TO263-5

IC REG LINEAR 5V 500MA TO263-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5209-5.0YU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-5.0YU
PMIC - Voltage Regulators - Linear MIC5209-5.0YU
IC REG LINEAR 5V 500MA TO263-5

IC REG LINEAR 5V 500MA TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-5.0YU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-5.0YU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-5.0YU
IC REG LINEAR 5V 500MA TO263-5

IC REG LINEAR 5V 500MA TO263-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - MIC5209-5.0YU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MIC5209-5.0YU
Power Supply Chip >> Linear Voltage Regulators (LDO) MIC5209-5.0YU
75dB@(120Hz) 500mA null 5V Positive electrode 16V TO-263-5 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 500mA null 5V Positive electrode 16V TO-263-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5209-5.0YU
LDO Voltage Regulators MIC5209-5.0YU
LDO Voltage Regulators 500mA 1% Low Noise LDO

LDO Voltage Regulators 500mA 1% Low Noise LDO

Buy Now Datasheet
Voltage Regulators - Linear - MIC5209-5.0YU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-5.0YU
Voltage Regulators - Linear MIC5209-5.0YU
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC5209-5.0YU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-5.0YU
Voltage Regulators - Linear MIC5209-5.0YU
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1277-ND 1076777-MIC5209-5.0YU 776-MIC5209-5.0YU MIC5209-5.0YU MIC5209-5.0YU MIC5209-5.0YU MIC5209-5.0YU MIC5209-5.0YU MIC5209-5.0YU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YU 5V 500MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 Other; Tube TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513045 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
LDO Voltage Regulator IC - 713-BQ27520YZFR-G4 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP667ARZ-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details