Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
IC REG LINEAR 1.2V 1A 8MLF Product overview: MIC47100-1.2YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47100-1.2YML-
IC REG LINEAR 1.2V 1A 8MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
IC REG LINEAR 1.2V 1A 8MLF
IC REG LINEAR 1.2V 1A 8MLF
LDO Voltage Regulators 1A High Speed, Low Vin LDO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3115-2-ND | 776-MIC47100-1.2YML-TR | MIC47100-1.2YML-TR | MIC47100-1.2YML-TR | MIC47100-1.2YML-TR | MIC47100-1.2YML-TR | MIC47100-1.2YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |