IC REG LINEAR 0.9V 5A SPAK-7 Product overview: MIC49500-0.9WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49500-0.9WR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 0.9V 5A S-PAK-7
IC REG LINEAR 0.9V 5A SPAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 0.9V 5A SPAK-7
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC49500-0.9WR | 576-1814-5-ND | 536-MIC49500-0.9WR | MIC49500-0.9WR | MIC49500-0.9WR | MIC49500-0.9WR |
| Product Name | 0.9V 5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 0.9V 5A S-PAK-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | Other; SPAK-7 (7 Leads + Tab) | Other; SPak-7 (7 leads + Tab) | Other; SPak-7 (7 leads + Tab) | ||
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 to ? volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| VIN | 6 volts | 6 volts | 1.4 volts | ? to 6 volts |