Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5203-5.0YM4-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1256-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1256-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1256-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1256-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1256-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1256-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1256-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1256-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1256-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Singapore, Singapore
5V 80MA Voltage Regulator IC
776-MIC5203-5.0YM4-TR
5V 80MA Voltage Regulator IC 776-MIC5203-5.0YM4-TR
IC REG LINEAR 5V 80MA SOT143 Product overview: MIC5203-5.0YM4-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-5.0YM4-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 80MA SOT143 Product overview: MIC5203-5.0YM4-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-5.0YM4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0YM4-TR - 109154-MIC5203-5.0YM4-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0YM4-TR
109154-MIC5203-5.0YM4-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0YM4-TR 109154-MIC5203-5.0YM4-TR
Manufacturer: Microchip Technology Win Source Part Number: 109154-MIC5203-5.0YM 4-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-143 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 109154-MIC5203-5.0YM4-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-143
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5203-5.0YM4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5203-5.0YM4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5203-5.0YM4-TR
IC REG LINEAR 5V 80MA SOT143

IC REG LINEAR 5V 80MA SOT143

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5203-5.0YM4-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5203-5.0YM4-TR
PMIC - Voltage Regulators - Linear MIC5203-5.0YM4-TR
IC REG LINEAR 5V 80MA SOT143

IC REG LINEAR 5V 80MA SOT143

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5203-5.0YM4-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-5.0YM4-TR
Voltage Regulators - Linear MIC5203-5.0YM4-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
LDO Regulator Pos 5V 0.08A 4-Pin(3+Tab) SOT-143 T/R - 536-MIC5203-5.0YM4-TR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 5V 0.08A 4-Pin(3+Tab) SOT-143 T/R
536-MIC5203-5.0YM4-TR
LDO Regulator Pos 5V 0.08A 4-Pin(3+Tab) SOT-143 T/R 536-MIC5203-5.0YM4-TR
LDO Regulator Pos 5V 0.08A 4-Pin(3+Tab) SOT-143 T/R

LDO Regulator Pos 5V 0.08A 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 576-1256-2-ND 776-MIC5203-5.0YM4-TR 109154-MIC5203-5.0YM4-TR MIC5203-5.0YM4-TR MIC5203-5.0YM4-TR MIC5203-5.0YM4-TR 536-MIC5203-5.0YM4-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 80MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0YM4-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Regulator Pos 5V 0.08A 4-Pin(3+Tab) SOT-143 T/R
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-253-4, TO-253AA Other; Tape & Reel (TR) Other; SOT-143 Other; TO-253-4, TO-253AA Other; TO-253-4, TO-253AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data