Microchip Technology, Inc. Dual 100mA, 1% Accuracy LDO Regulator MIC5202

Description
The MIC5202 is a dual linear voltage regulator with low dropout voltage (typically 17mV at light loads and 210mV at 100mA), and low ground current (1mA at 100mA per output). Ideal for battery-operated applications, the MIC5202 offers 1% output voltage accuracy and dual enable pins. The enable pins may be driven individually or tied directly to VIN. When the part is disabled, power consumption drops to nearly zero. The MIC5202 ground current increases slightly in dropout, which minimizes power consumption and increases battery life. Some key features include reversed battery protection, current limit, and overtemperature protection. The MIC5202 is available in fixed output voltages in the small 8-pin SOIC package. Additional Features High output voltage accuracy Variety of output voltages Up to 100mA of continuous output current Low ground current Low dropout voltage Excellent line and load regulations Extremely low temperature coefficient Current and thermal limit protections Reverse-battery protection Zero off-mode current Logic-controlled electronic shutdown 8-pin SOIC package
Datasheet
Description
The MIC5202 is a dual linear voltage regulator with low dropout voltage (typically 17mV at light loads and 210mV at 100mA), and low ground current (1mA at 100mA per output). Ideal for battery-operated applications, the MIC5202 offers 1% output voltage accuracy and dual enable pins. The enable pins may be driven individually or tied directly to VIN. When the part is disabled, power consumption drops to nearly zero. The MIC5202 ground current increases slightly in dropout, which minimizes power consumption and increases battery life. Some key features include reversed battery protection, current limit, and overtemperature protection. The MIC5202 is available in fixed output voltages in the small 8-pin SOIC package. Additional Features High output voltage accuracy Variety of output voltages Up to 100mA of continuous output current Low ground current Low dropout voltage Excellent line and load regulations Extremely low temperature coefficient Current and thermal limit protections Reverse-battery protection Zero off-mode current Logic-controlled electronic shutdown 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 100mA, 1% Accuracy LDO Regulator - MIC5202 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 100mA, 1% Accuracy LDO Regulator
MIC5202
Dual 100mA, 1% Accuracy LDO Regulator MIC5202
The MIC5202 is a dual linear voltage regulator with low dropout voltage (typically 17mV at light loads and 210mV at 100mA), and low ground current (1mA at 100mA per output). Ideal for battery-operated applications, the MIC5202 offers 1% output voltage accuracy and dual enable pins. The enable pins may be driven individually or tied directly to VIN. When the part is disabled, power consumption drops to nearly zero. The MIC5202 ground current increases slightly in dropout, which minimizes power consumption and increases battery life. Some key features include reversed battery protection, current limit, and overtemperature protection. The MIC5202 is available in fixed output voltages in the small 8-pin SOIC package. Additional Features High output voltage accuracy Variety of output voltages Up to 100mA of continuous output current Low ground current Low dropout voltage Excellent line and load regulations Extremely low temperature coefficient Current and thermal limit protections Reverse-battery protection Zero off-mode current Logic-controlled electronic shutdown 8-pin SOIC package

The MIC5202 is a dual linear voltage regulator with low dropout voltage (typically 17mV at light loads and 210mV at 100mA), and low ground current (1mA at 100mA per output). Ideal for battery-operated applications, the MIC5202 offers 1% output voltage accuracy and dual enable pins. The enable pins may be driven individually or tied directly to VIN. When the part is disabled, power consumption drops to nearly zero. The MIC5202 ground current increases slightly in dropout, which minimizes power consumption and increases battery life. Some key features include reversed battery protection, current limit, and overtemperature protection.

The MIC5202 is available in fixed output voltages in the small 8-pin SOIC package.

Additional Features

    • High output voltage accuracy
    • Variety of output voltages
    • Up to 100mA of continuous output current
    • Low ground current
    • Low dropout voltage
    • Excellent line and load regulations
    • Extremely low temperature coefficient
    • Current and thermal limit protections
    • Reverse-battery protection
    • Zero off-mode current
    • Logic-controlled electronic shutdown
    • 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5202
Product Name Dual 100mA, 1% Accuracy LDO Regulator
Regulator Type Low Dropout
Package Type SOIC; Other; ['SOIC']
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data