Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC3975-5.0YMM

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2313-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2313-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2313-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC3975-5.0YMM - 141979-MIC3975-5.0YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC3975-5.0YMM
141979-MIC3975-5.0YMM
PMIC - PMIC - Voltage Regulators - Linear - MIC3975-5.0YMM 141979-MIC3975-5.0YMM
Manufacturer: Microchip Technology Win Source Part Number: 141979-MIC3975-5.0YM M Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 750mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 750mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 750mA Operating Supply Current: 15mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 141979-MIC3975-5.0YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 750mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 750mA
Operating Supply Current: 15mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
5V 750MA Voltage Regulator IC
776-MIC3975-5.0YMM
5V 750MA Voltage Regulator IC 776-MIC3975-5.0YMM
IC REG LINEAR 5V 750MA 8MSOP Product overview: MIC3975-5.0YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3975-5.0YMM can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 750MA 8MSOP Product overview: MIC3975-5.0YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3975-5.0YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC3975-5.0YMM
PMIC - Voltage Regulators - Linear MIC3975-5.0YMM
IC REG LINEAR 5V 750MA 8MSOP

IC REG LINEAR 5V 750MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC3975-5.0YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC3975-5.0YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC3975-5.0YMM
IC REG LINEAR 5V 750MA 8MSOP

IC REG LINEAR 5V 750MA 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC3975-5.0YMM
LDO Voltage Regulators MIC3975-5.0YMM
LDO Voltage Regulators 750mA uCap LDO in Power

LDO Voltage Regulators 750mA uCap LDO in Power

Buy Now Datasheet
Voltage Regulators - Linear - MIC3975-5.0YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC3975-5.0YMM
Voltage Regulators - Linear MIC3975-5.0YMM
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear - MIC3975-5.0YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC3975-5.0YMM
Voltage Regulators - Linear MIC3975-5.0YMM
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2313-ND 141979-MIC3975-5.0YMM 776-MIC3975-5.0YMM MIC3975-5.0YMM MIC3975-5.0YMM MIC3975-5.0YMM MIC3975-5.0YMM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC3975-5.0YMM 5V 750MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP Other; Tube SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details