Manufacturer: Microchip Technology
Win Source Part Number: 117568-MIC5207-5.0YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 170μA to 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 5V 180MA SOT23-5 Product overview: MIC5207-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-5.0YM5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
IC REG LINEAR 5V 180MA SOT23-5
IC REG LINEAR 5V 180MA SOT23-5
IC REG LINEAR 5V 180MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
LDO Voltage Regulators 180mA 3% Low Noise LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 117568-MIC5207-5.0YM5-TR | 776-MIC5207-5.0YM5-TR | 576-1268-1-ND | 2097700 | 2097700P | MIC5207-5.0YM5-TR | MIC5207-5.0YM5-TR | MIC5207-5.0YM5-TR | MIC5207-5.0YM5-TR | MIC5207-5.0YM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5207-5.0YM5-TR | 5V 180MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Polarity | Positive | Positive | Positive | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Active |