Microchip Technology, Inc. 5V 200MA Voltage Regulator IC MIC5201-5.0BS TR

Description
IC REG LINEAR 5V 200MA SOT223-3 Product overview: MIC5201-5.0BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-5.0BS TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 200MA SOT223-3 Product overview: MIC5201-5.0BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-5.0BS TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200MA Voltage Regulator IC
776-MIC5201-5.0BS TR
5V 200MA Voltage Regulator IC 776-MIC5201-5.0BS TR
IC REG LINEAR 5V 200MA SOT223-3 Product overview: MIC5201-5.0BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-5.0BS TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 200MA SOT223-3 Product overview: MIC5201-5.0BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-5.0BS TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-5.0BS TR - 788652-MIC5201-5.0BS TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-5.0BS TR
788652-MIC5201-5.0BS TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-5.0BS TR 788652-MIC5201-5.0BS TR
Manufacturer: Microchip Technology Win Source Part Number: 788652-MIC5201-5.0BS TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA ~ 2mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-223 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.4V @ 200mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788652-MIC5201-5.0BS TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA ~ 2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.4V @ 200mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5201-5.0BSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5201-5.0BSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-5.0BSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC5201-5.0BS TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5201-5.0BS TR
Voltage Regulators - Linear MIC5201-5.0BS TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5201-5.0BS TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5201-5.0BS TR
PMIC - Voltage Regulators - Linear MIC5201-5.0BS TR
IC REG LINEAR 5V 200MA SOT223-3

IC REG LINEAR 5V 200MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5201-5.0BS TR 788652-MIC5201-5.0BS TR MIC5201-5.0BSTR-ND MIC5201-5.0BS TR MIC5201-5.0BS TR
Product Name 5V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5201-5.0BS TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1500 amps 0.2000 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Linear - CAT6221-PLTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details