Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39101-1.8YM-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39101-1.8YM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39101-1.8YM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39101-1.8YM-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39101-1.8YM-TR - 788599-MIC39101-1.8YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39101-1.8YM-TR
788599-MIC39101-1.8YM-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC39101-1.8YM-TR 788599-MIC39101-1.8YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788599-MIC39101-1.8Y M-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: MIC39101 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.63V @ 1A Alternative Parts (Cross-Reference): TS39101CS18; TS39101CS18 RL; BA18BC0FP; AZ1117CH2-1.8TRG1; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788599-MIC39101-1.8YM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: MIC39101
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.63V @ 1A
Alternative Parts (Cross-Reference): TS39101CS18; TS39101CS18 RL; BA18BC0FP; AZ1117CH2-1.8TRG1;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 1A Voltage Regulator IC
776-MIC39101-1.8YM-TR
1.8V 1A Voltage Regulator IC 776-MIC39101-1.8YM-TR
IC REG LINEAR 1.8V 1A 8SOIC Product overview: MIC39101-1.8YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39101-1.8YM-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A 8SOIC Product overview: MIC39101-1.8YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39101-1.8YM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC39101-1.8YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39101-1.8YM-TR
Voltage Regulators - Linear MIC39101-1.8YM-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC39101-1.8YM-TR
LDO Voltage Regulators MIC39101-1.8YM-TR
LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO

LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39101-1.8YM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39101-1.8YM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39101-1.8YM-TR
IC REG LINEAR 1.8V 1A 8SOIC

IC REG LINEAR 1.8V 1A 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39101-1.8YM-TR
PMIC - Voltage Regulators - Linear MIC39101-1.8YM-TR
IC REG LINEAR 1.8V 1A 8SOIC

IC REG LINEAR 1.8V 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC39101-1.8YM-TR-ND 788599-MIC39101-1.8YM-TR 776-MIC39101-1.8YM-TR MIC39101-1.8YM-TR MIC39101-1.8YM-TR MIC39101-1.8YM-TR MIC39101-1.8YM-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC39101-1.8YM-TR 1.8V 1A Voltage Regulator IC Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data