Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5200-4.8BM-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5200-4.8BM-TR is a low-dropout linear voltage regulator designed to provide a stable output voltage with high accuracy. It guarantees a maximum output current of 100 mA and features a low quiescent current of 1 mA at full load, making it suitable for battery-powered applications. The device exhibits a low dropout voltage, typically 17 mV at light loads and 200 mV at 100 mA, which enhances efficiency in power-sensitive designs. This regulator offers excellent load and line regulation, with output voltage accuracy better than 1% and a very low temperature coefficient. It includes protection features such as current limiting, thermal shutdown, and reverse battery protection. The MIC5200 can be enabled or disabled via a logic-compatible control signal, allowing for zero off-mode current when not in use. It is available in multiple package options, including 8-Lead SOIC, 8-Lead MSOP, and 3-Lead SOT-223, making it versatile for various applications, including cellular phones, laptops, and barcode scanners.

Datasheet Summary
Powered by GS/AI

The MIC5200-4.8BM-TR is a low-dropout linear voltage regulator designed to provide a stable output voltage with high accuracy. It guarantees a maximum output current of 100 mA and features a low quiescent current of 1 mA at full load, making it suitable for battery-powered applications. The device exhibits a low dropout voltage, typically 17 mV at light loads and 200 mV at 100 mA, which enhances efficiency in power-sensitive designs. This regulator offers excellent load and line regulation, with output voltage accuracy better than 1% and a very low temperature coefficient. It includes protection features such as current limiting, thermal shutdown, and reverse battery protection. The MIC5200 can be enabled or disabled via a logic-compatible control signal, allowing for zero off-mode current when not in use. It is available in multiple package options, including 8-Lead SOIC, 8-Lead MSOP, and 3-Lead SOT-223, making it versatile for various applications, including cellular phones, laptops, and barcode scanners.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5200-4.8BM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5200-4.8BM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5200-4.8BM-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5200-4.8BM-TR
PMIC - Voltage Regulators - Linear MIC5200-4.8BM-TR
IC REG LINEAR 4.8V 100MA 8SOIC

IC REG LINEAR 4.8V 100MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5200-4.8BM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5200-4.8BM-TR
Voltage Regulators - Linear MIC5200-4.8BM-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5200-4.8BM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5200-4.8BM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5200-4.8BM-TR
IC REG LINEAR 4.8V 100MA 8SOIC

IC REG LINEAR 4.8V 100MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5200-4.8BM-TR-ND MIC5200-4.8BM-TR MIC5200-4.8BM-TR MIC5200-4.8BM-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220375 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details