Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-MLF® (2x2)
IC REG LINEAR 1.8V 500MA 6MLF Product overview: MIC47050-1.8YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47050-1.8YML-
IC REG LINEAR 1.8V 500MA 6MLF
IC REG LINEAR 1.8V 500MA 6MLF
IC REG LINEAR 1.8V 500MA 6MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-MLF® (2x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4298-1-ND | 776-MIC47050-1.8YML-TR | MIC47050-1.8YML-TR | MIC47050-1.8YML-TR | MIC47050-1.8YML-TR | MIC47050-1.8YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | ||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable, Power Good |