IC LNR REG CTRLR 1OUT 14SOIC Product overview: MIC5157BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5157BM can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed 1 Output 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 124340-MIC5157BM
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 3 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Operating Supply Current: 4.5mA
IC LNR REG CTRLR 1OUT 14SOIC
IC LNR REG CTRLR 1OUT 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 757-MIC5157BM | MIC5157BM-ND | 124340-MIC5157BM | MIC5157BM | MIC5157BM |
| Product Name | Power Management IC | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5157BM | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Package Type | Other; Bulk | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC | SOIC; Other; 14-SOIC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive |