Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TO-92-3
IC REG LINEAR 3.3V 180MA TO92-3
IC REG LINEAR 3.3V 180MA TO92-3
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5207-3.3BZ-TR | MIC5207-3.3BZ-TR | MIC5207-3.3BZ-TR |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Output Voltage | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps |