Manufacturer: Microchip Technology
Win Source Part Number: 788601-MIC39152WD-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: MIC39152
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-252-5
Output Voltage MAX: 15.5V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): AP1086DL-U; AP1086TL-U; AP1086KL-U; AP1086KG-13;
Introduction Date: May 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 1.5A TO252-5 Product overview: MIC39152WD-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39152WD-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
IC REG LIN POS ADJ 1.5A TO252-5
IC REG LIN POS ADJ 1.5A TO252-5
IC REG LIN POS ADJ 1.5A TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788601-MIC39152WD-TR | 776-MIC39152WD-TR | 576-3615-2-ND | 536-MIC39152WD-TR | MIC39152WD-TR | MIC39152WD-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC39152WD-TR | 1.5A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 1.5A TO252-5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |