Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-7
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC49500-1.2WUTR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Life Cycle Stage | Active |
| Output Voltage | 1.2 to ? volts |