Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC39100-1.8BSTR MIC39100-1.8BSTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058671-MIC39100-1.8B STR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.41V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.63V @ 1A Operating Supply Current: 20mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058671-MIC39100-1.8B STR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.41V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.63V @ 1A Operating Supply Current: 20mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-1.8BSTR - 058671-MIC39100-1.8BSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-1.8BSTR
058671-MIC39100-1.8BSTR
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-1.8BSTR 058671-MIC39100-1.8BSTR
Manufacturer: Microchip Technology Win Source Part Number: 058671-MIC39100-1.8B STR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.41V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.63V @ 1A Operating Supply Current: 20mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058671-MIC39100-1.8BSTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.41V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.63V @ 1A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
1.8V 1A LDO Voltage Regulator IC
699-MIC39100-1.8BSTR
1.8V 1A LDO Voltage Regulator IC 699-MIC39100-1.8BSTR
IC REG LDO 1.8V 1A SOT223 Product overview: MIC39100-1.8BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-1.8BSTR can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 1A SOT223 Product overview: MIC39100-1.8BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-1.8BSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC39100-1.8BSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39100-1.8BSTR
Voltage Regulators - Linear MIC39100-1.8BSTR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 058671-MIC39100-1.8BSTR 699-MIC39100-1.8BSTR MIC39100-1.8BSTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC39100-1.8BSTR 1.8V 1A LDO Voltage Regulator IC Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; Reel - TR Other; TO-261-4, TO-261AA
Life Cycle Stage PhaseOut; Obsolete(EOL) Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3330ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details