Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
IC REG LINEAR 1.8V 1.5A SPAK-5
IC REG LINEAR 1.8V 1.5A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC49150-1.8BR-ND | MIC49150-1.8BR | MIC49150-1.8BR | MIC49150-1.8BR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | ||
| Special Features | Input Overcurrent Protection | Enable |