The MIC49150BMM is a high-bandwidth, low-dropout linear voltage regulator designed to deliver up to 1.5A of output current. It operates with a dual supply configuration, requiring a main input voltage between 1.4V and 6.5V and a bias supply voltage ranging from 3V to 6.5V. The regulator supports fixed output voltages from 0.9V to 1.8V and offers adjustable output down to 0.9V, making it suitable for various low-power microprocessor applications. This device features a maximum dropout voltage of 500mV and is stable with a minimum output capacitance of 1µF, particularly with ceramic capacitors. It boasts an ultra-fast transient response with a bandwidth of up to 10MHz, along with excellent line and load regulation specifications. Additional features include logic-controlled shutdown, thermal shutdown, and current limit protection. The MIC49150BMM is available in an 8-pin power MSOP package and operates within a temperature range of -40°C to +125°C, making it suitable for a wide range of environmental conditions.
IC REG LINEAR POS ADJ 1.5A 8MSOP Product overview: MIC49150BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49150BMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 142642-MIC49150BMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 0.9 V to 5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-MSOP
IC REG LINEAR POS ADJ 1.5A 8MSOP
IC REG LINEAR POS ADJ 1.5A 8MSOP
IC REG LINEAR POS ADJ 1.5A 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC49150BMM | 142642-MIC49150BMM | MIC49150BMM-ND | MIC49150BMM | MIC49150BMM | MIC49150BMM |
| Product Name | 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC49150BMM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tube | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |