IC REG LIN POS ADJ 500MA 8TDFN Product overview: MIC47053YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47053YMT-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN (2x2)
Win Source Part Number: 975963-MIC47053YMT-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 3.4V
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 0.4V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 47dB ~ 35dB (10kHz ~ 100kHz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC47053YMT-CTI
Base Product Number: MIC47053
Voltage Dropout (Max): 0.12V @ 500mA
IC REG LIN POS ADJ 500MA 8TDFN
IC REG LIN POS ADJ 500MA 8TDFN
LDO Voltage Regulators 500mA Adjustable Micropower ULDO, Linear Regulator with Power Good
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC47053YMT-TR | 576-4108-6-ND | 975963-MIC47053YMT-TR | MIC47053YMT-TR | MIC47053YMT-TR | MIC47053YMT-TR |
| Product Name | 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-UFDFN Exposed Pad | Other; Tape & Reel | |||
| Output Voltage | 0.4000 volts | 0.4000 to 3.4 volts | 0.4000 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 0.0490 volts | 0.1200 volts | 0.1200 volts |