IC REG LINEAR 0.9V 3A SPAK-5 Product overview: MIC49300-0.9WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49300-0.9WR-T
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076659-MIC49300-0.9
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.4V @ 3A
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Dual Supply, LV 3.0A LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 0.9V 3A SPAK-5
IC REG LINEAR 0.9V 3A SPAK-5
IC REG LINEAR 0.9V 3A SPAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC49300-0.9WR-TR | MIC49300-0.9WR-TR-ND | 1076659-MIC49300-0.9WR-TR | MIC49300-0.9WR-TR | MIC49300-0.9WR-TR | 536-MIC49300-0.9WR-TR | MIC49300-0.9WR-TR | MIC49300-0.9WR-TR |
| Product Name | 0.9V 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC49300-0.9WR-TR | LDO Voltage Regulators | Voltage Regulators - Linear | IC REG LINEAR 0.9V 3A SPAK-5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SPAK-5 (5 Leads + Tab) | Other; S-PAK-5 | Other; SPak-5 (5 leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 to ? volts | 0.9000 volts | 0.9000 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 6.5 volts | 6.5 volts | 6.5 volts | ? to 6.5 volts | 1.4 volts |