Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5206-3.2YM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1264-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1264-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1264-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.2V 150MA SOT23 Voltage Regulator IC
776-MIC5206-3.2YM5-TR
3.2V 150MA SOT23 Voltage Regulator IC 776-MIC5206-3.2YM5-TR
IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: MIC5206-3.2YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206-3.2YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: MIC5206-3.2YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206-3.2YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.2YM5-TR - 109156-MIC5206-3.2YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.2YM5-TR
109156-MIC5206-3.2YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.2YM5-TR 109156-MIC5206-3.2YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 109156-MIC5206-3.2YM 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 150mA Output Voltage: 3.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 109156-MIC5206-3.2YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 150mA
Output Voltage: 3.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear - MIC5206-3.2YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5206-3.2YM5-TR
Voltage Regulators - Linear MIC5206-3.2YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5206-3.2YM5-TR
LDO Voltage Regulators MIC5206-3.2YM5-TR
LDO Voltage Regulators 150mA 1% Low Noise LDO w/Flag

LDO Voltage Regulators 150mA 1% Low Noise LDO w/Flag

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5206-3.2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5206-3.2YM5-TR
PMIC - Voltage Regulators - Linear MIC5206-3.2YM5-TR
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5206-3.2YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5206-3.2YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5206-3.2YM5-TR
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 576-1264-2-ND 776-MIC5206-3.2YM5-TR 109156-MIC5206-3.2YM5-TR MIC5206-3.2YM5-TR MIC5206-3.2YM5-TR MIC5206-3.2YM5-TR MIC5206-3.2YM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.2V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.2YM5-TR Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag ErrorFlag; Enable, Error Flag
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Management IC - 713-BQ27510DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers