Manufacturer: Microchip Technology
Win Source Part Number: 058765-MIC5206-5.0BM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 058765-MIC5206-5.0BM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5206-5.0BM5 |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-5 |
| Special Features | Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag |