Manufacturer: Microchip Technology
Win Source Part Number: 1222619-MIC49500WR
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: S-PAK-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SPak-7 (7 leads + Tab)
Maximum Supply Current: 130mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MIC4950
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.7V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 5A
Current - Quiescent (Iq): 90mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
IC REG LINEAR POS ADJ 5A SPAK-7 Product overview: MIC49500WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49500WR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 5A SPAK-7
IC REG LINEAR POS ADJ 5A SPAK-7
LDO Voltage Regulators 5A LDO, Low Vin, Low Vout, Fast transient response, uCap stable
IC REG LINEAR POS ADJ 5A SPAK-7
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1222619-MIC49500WR | MIC49500WR-ND | 776-MIC49500WR | MIC49500WR | MIC49500WR | MIC49500WR | MIC49500WR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC49500WR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SPak-7 (7 leads + Tab) | Other; SPAK-7 (7 Leads + Tab) | Other; Tube | Other; SPak-7 (7 leads + Tab) | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 6 volts | 0.7000 to 6 volts | 0.7000 to 6 volts | 0.7000 volts | 0.7000 volts |