Microchip Technology, Inc. Power Management IC MIC5164YMM

Description
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5164YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5164YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5164YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5164YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MIC5164YMM
Power Management IC 750-MIC5164YMM
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5164YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5164YMM can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5164YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5164YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5164YMM - 1222630-MIC5164YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5164YMM
1222630-MIC5164YMM
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5164YMM 1222630-MIC5164YMM
Manufacturer: Microchip Technology Win Source Part Number: 1222630-MIC5164YMM Packaging: Tube Mounting Style: SMD Applications: Controller, DDR3, GDDR3/4/5 Voltage - Output: Programmable Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MIC5164 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.35V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 1222630-MIC5164YMM
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR3, GDDR3/4/5
Voltage - Output: Programmable
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5164
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1.35V ~ 6V

Buy Now
PMIC - Voltage Regulators - Special Purpose - MIC5164YMM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC5164YMM
PMIC - Voltage Regulators - Special Purpose MIC5164YMM
IC REG CTRLR DDR3 1OUT 10MSOP

IC REG CTRLR DDR3 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-MIC5164YMM 1222630-MIC5164YMM MIC5164YMM
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5164YMM PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Package Type Other; Tube Other; 10-TFSOP, 10-MSOP
IOUT 7 amps
Unlock Full Specs
to access all available technical data