Microchip Technology, Inc. 0.9 V 5 V 1.5A MSOP LDO Voltage Regulator IC MIC49150BMM TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 0.9 V ~ 5 V 1.5A 8-MSOP Product overview: MIC49150BMM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 V, 5 V, 1.5A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9 V, 5 V, 1.5A, MSOP, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49150BMM TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 0.9 V ~ 5 V 1.5A 8-MSOP Product overview: MIC49150BMM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 V, 5 V, 1.5A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9 V, 5 V, 1.5A, MSOP, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49150BMM TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.9 V 5 V 1.5A MSOP LDO Voltage Regulator IC
699-MIC49150BMM TR
0.9 V 5 V 1.5A MSOP LDO Voltage Regulator IC 699-MIC49150BMM TR
Linear Voltage Regulator IC Positive Adjustable 1 Output 0.9 V ~ 5 V 1.5A 8-MSOP Product overview: MIC49150BMM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 V, 5 V, 1.5A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9 V, 5 V, 1.5A, MSOP, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49150BMM TR can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Adjustable 1 Output 0.9 V ~ 5 V 1.5A 8-MSOP Product overview: MIC49150BMM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 V, 5 V, 1.5A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9 V, 5 V, 1.5A, MSOP, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49150BMM TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 208362-MIC49150BMM TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
208362-MIC49150BMM TR
Integrated Circuits(ICs) 208362-MIC49150BMM TR
Manufacturer: Microchip Technology Win Source Part Number: 208362-MIC49150BMM TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Manufacturer Device Package: 8-MSOP Regulator Topology: Positive Adjustable Voltage - Output: 0.9 V ~ 5 V Current - Output: 1.5A Voltage - Dropout (Typical): 0.28V @ 1.5A Number of Regulators: 1 Voltage - Input: 1.4 V ~ 6.5 V Current - Limit (Min): 1.6A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 208362-MIC49150BMM TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package: 8-MSOP
Regulator Topology: Positive Adjustable
Voltage - Output: 0.9 V ~ 5 V
Current - Output: 1.5A
Voltage - Dropout (Typical): 0.28V @ 1.5A
Number of Regulators: 1
Voltage - Input: 1.4 V ~ 6.5 V
Current - Limit (Min): 1.6A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-MIC49150BMM TR 208362-MIC49150BMM TR
Product Name 0.9 V 5 V 1.5A MSOP LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Reel(TR) SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP222ACPZ-1815-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details