Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
LDO Voltage Regulators 80mA, 3% uCapLDO Regulator
IC REG LINEAR 2.6V 80MA SOT143
IC REG LINEAR 2.6V 80MA SOT143
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5203-2.6YM4-TR-ND | MIC5203-2.6YM4-TR | MIC5203-2.6YM4-TR | MIC5203-2.6YM4-TR | MIC5203-2.6YM4-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-253-4, TO-253AA | Other; TO-253-4, TO-253AA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |