Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5209-2.5YS MIC5209-2.5YS

Description
Manufacturer: Microchip Technology Win Source Part Number: 058773-MIC5209-2.5YS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 170μA to 25mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058773-MIC5209-2.5YS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 170μA to 25mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-2.5YS - 058773-MIC5209-2.5YS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-2.5YS
058773-MIC5209-2.5YS
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-2.5YS 058773-MIC5209-2.5YS
Manufacturer: Microchip Technology Win Source Part Number: 058773-MIC5209-2.5YS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 170μA to 25mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058773-MIC5209-2.5YS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3515-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3515-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3515-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - 1770450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770450
Voltage Regulators 1770450
500mA 1% Low Noise LDO

500mA 1% Low Noise LDO

Supplier's Site
Voltage Regulators - 1770931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770931
Voltage Regulators 1770931
500mA 1% Low Noise LDO

500mA 1% Low Noise LDO

Supplier's Site
Voltage Regulators - 1770931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770931P
Voltage Regulators 1770931P
500mA 1% Low Noise LDO

500mA 1% Low Noise LDO

Supplier's Site
Singapore, Singapore
2.5V 500MA Voltage Regulator IC
776-MIC5209-2.5YS
2.5V 500MA Voltage Regulator IC 776-MIC5209-2.5YS
IC REG LIN 2.5V 500MA SOT223-3 Product overview: MIC5209-2.5YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-2.5YS can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 500MA SOT223-3 Product overview: MIC5209-2.5YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-2.5YS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5209-2.5YS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-2.5YS
PMIC - Voltage Regulators - Linear MIC5209-2.5YS
IC REG LIN 2.5V 500MA SOT223-3

IC REG LIN 2.5V 500MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-2.5YS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-2.5YS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-2.5YS
IC REG LIN 2.5V 500MA SOT223-3

IC REG LIN 2.5V 500MA SOT223-3

Supplier's Site Datasheet
MICREL SEMICONDUCTOR MIC5209-2.5YSFixed LDO Voltage Regulator, 2.5V to 16V, 350mV Dropout, 2.5Vout, 500mAout, SOT-223-3 - 536-MIC5209-2.5YS - Utmel Electronic Limited
Hong Kong, China
MICREL SEMICONDUCTOR MIC5209-2.5YSFixed LDO Voltage Regulator, 2.5V to 16V, 350mV Dropout, 2.5Vout, 500mAout, SOT-223-3
536-MIC5209-2.5YS
MICREL SEMICONDUCTOR MIC5209-2.5YSFixed LDO Voltage Regulator, 2.5V to 16V, 350mV Dropout, 2.5Vout, 500mAout, SOT-223-3 536-MIC5209-2.5YS
MICREL SEMICONDUCTOR MIC5209-2.5YSFixed LDO Voltage Regulator, 2.5V to 16V, 350mV Dropout, 2.5Vout, 500mAout, SOT-223-3

MICREL SEMICONDUCTOR MIC5209-2.5YSFixed LDO Voltage Regulator, 2.5V to 16V, 350mV Dropout, 2.5Vout, 500mAout, SOT-223-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-2.5YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-2.5YS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-2.5YS
IC REG LIN 2.5V 500MA SOT223-3

IC REG LIN 2.5V 500MA SOT223-3

Supplier's Site
Voltage Regulators - Linear - MIC5209-2.5YS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-2.5YS
Voltage Regulators - Linear MIC5209-2.5YS
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC5209-2.5YS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-2.5YS
Voltage Regulators - Linear MIC5209-2.5YS
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5209-2.5YS
LDO Voltage Regulators MIC5209-2.5YS
LDO Voltage Regulators 500mA 1% Low Noise LDO

LDO Voltage Regulators 500mA 1% Low Noise LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 058773-MIC5209-2.5YS 576-3515-5-ND 1770450 1770931P 776-MIC5209-2.5YS MIC5209-2.5YS MIC5209-2.5YS 536-MIC5209-2.5YS MIC5209-2.5YS MIC5209-2.5YS MIC5209-2.5YS
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5209-2.5YS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 2.5V 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MICREL SEMICONDUCTOR MIC5209-2.5YSFixed LDO Voltage Regulator, 2.5V to 16V, 350mV Dropout, 2.5Vout, 500mAout, SOT-223-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA Other; Sot-223 Other; SOT-223 Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data