Manufacturer: Microchip Technology
Win Source Part Number: 788650-MIC5200-5.0BS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA ~ 1.5mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.35V @ 100mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 100MA SOT223-3 Product overview: MIC5200-5.0BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-5.0BS TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
IC REG LINEAR 5V 100MA SOT223-3
IC REG LINEAR 5V 100MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788650-MIC5200-5.0BS TR | 776-MIC5200-5.0BS TR | MIC5200-5.0BSTR-ND | MIC5200-5.0BS TR | MIC5200-5.0BS TR | 536-MIC5200-5.0BS TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5200-5.0BS TR | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 100MA SOT223 |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Obsolete |